Capital Lighting, Inc. 5120-AG-WS Sconces-Other 311083

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
5120-AG-WS Sconces-Other - 311083 - Capital Lighting, Inc.
Columbus, OH, USA
5120-AG-WS Sconces-Other
311083
5120-AG-WS Sconces-Other 311083
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 6.75
Bulb
Finish: Aged Brass
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311083
Product Name 5120-AG-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details