Capital Lighting, Inc. 5121-AG-WS Sconces-Other 311082

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
5121-AG-WS Sconces-Other - 311082 - Capital Lighting, Inc.
Columbus, OH, USA
5121-AG-WS Sconces-Other
311082
5121-AG-WS Sconces-Other 311082
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Extension: 8.75
Bulb
Finish: Aged Brass
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311082
Product Name 5121-AG-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details