Capital Lighting, Inc. 3310-BN-BSO Sconces-Single Glass 311055

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
3310-BN-BSO Sconces-Single Glass - 311055 - Capital Lighting, Inc.
Columbus, OH, USA
3310-BN-BSO Sconces-Single Glass
311055
3310-BN-BSO Sconces-Single Glass 311055
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311055
Product Name 3310-BN-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details