Capital Lighting, Inc. 1509-GM-CL Exterior -Wall Mount 311054

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 15.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 15.38

Suppliers

Company
Product
Description
Supplier Links
1509-GM-CL Exterior -Wall Mount - 311054 - Capital Lighting, Inc.
Columbus, OH, USA
1509-GM-CL Exterior -Wall Mount
311054
1509-GM-CL Exterior -Wall Mount 311054
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 15.38

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Extension: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gun Metal
Product Name: One Light Wall Light
Category: Wall Light
Glass: Clear
Top to outlet: 15.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311054
Product Name 1509-GM-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details