Capital Lighting, Inc. 1612-CO-SE Exterior -Wall Mount 311053

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Outdoor Lighting Category: Wall Outdoor Lighting Glass: Seedy Top to outlet: 13.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Outdoor Lighting Category: Wall Outdoor Lighting Glass: Seedy Top to outlet: 13.25

Suppliers

Company
Product
Description
Supplier Links
1612-CO-SE Exterior -Wall Mount - 311053 - Capital Lighting, Inc.
Columbus, OH, USA
1612-CO-SE Exterior -Wall Mount
311053
1612-CO-SE Exterior -Wall Mount 311053
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Outdoor Lighting Category: Wall Outdoor Lighting Glass: Seedy Top to outlet: 13.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.00
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Wall Outdoor Lighting
Category: Wall Outdoor Lighting
Glass: Seedy
Top to outlet: 13.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311053
Product Name 1612-CO-SE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details