Capital Lighting, Inc. 2282C-BL-CL/SE Exterior -Post/Pier Head 311050

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Clear/Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Clear/Seedy

Suppliers

Company
Product
Description
Supplier Links
2282C-BL-CL/SE Exterior -Post/Pier Head - 311050 - Capital Lighting, Inc.
Columbus, OH, USA
2282C-BL-CL/SE Exterior -Post/Pier Head
311050
2282C-BL-CL/SE Exterior -Post/Pier Head 311050
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Clear/Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Post
Category: Post
Glass: Clear/Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311050
Product Name 2282C-BL-CL/SE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details