Capital Lighting, Inc. 1221-BL-MO Exterior -Wall Mount 311029

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1221-BL-MO Exterior -Wall Mount - 311029 - Capital Lighting, Inc.
Columbus, OH, USA
1221-BL-MO Exterior -Wall Mount
311029
1221-BL-MO Exterior -Wall Mount 311029
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Light
Category: Wall Light
Glass: Matte Opal
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311029
Product Name 1221-BL-MO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details