Capital Lighting, Inc. 1427-BR-FR Exterior -Wall Mount 311022

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38

Suppliers

Company
Product
Description
Supplier Links
1427-BR-FR Exterior -Wall Mount - 311022 - Capital Lighting, Inc.
Columbus, OH, USA
1427-BR-FR Exterior -Wall Mount
311022
1427-BR-FR Exterior -Wall Mount 311022
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.88
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Light
Category: Wall Light
Glass: Frosted
Top to outlet: 2.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311022
Product Name 1427-BR-FR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details