Capital Lighting, Inc. 1108-BR-CL Exterior -Wall Mount 311008

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 3.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 3.38

Suppliers

Company
Product
Description
Supplier Links
1108-BR-CL Exterior -Wall Mount - 311008 - Capital Lighting, Inc.
Columbus, OH, USA
1108-BR-CL Exterior -Wall Mount
311008
1108-BR-CL Exterior -Wall Mount 311008
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 3.38

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Wall Light
Category: Wall Light
Glass: Clear
Top to outlet: 3.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311008
Product Name 1108-BR-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details