Capital Lighting, Inc. 1067-BL-BE Exterior -Wall Mount 311006

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1067-BL-BE Exterior -Wall Mount - 311006 - Capital Lighting, Inc.
Columbus, OH, USA
1067-BL-BE Exterior -Wall Mount
311006
1067-BL-BE Exterior -Wall Mount 311006
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Light
Category: Wall Light
Glass: Beveled
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311006
Product Name 1067-BL-BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details