Capital Lighting, Inc. 1068-BL-BE Exterior -Post/Pier Head 311003

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Category: Post Glass: Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Category: Post Glass: Beveled

Suppliers

Company
Product
Description
Supplier Links
1068-BL-BE Exterior -Post/Pier Head - 311003 - Capital Lighting, Inc.
Columbus, OH, USA
1068-BL-BE Exterior -Post/Pier Head
311003
1068-BL-BE Exterior -Post/Pier Head 311003
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Category: Post Glass: Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post
Category: Post
Glass: Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311003
Product Name 1068-BL-BE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details