Capital Lighting, Inc. 1093-BR-SE Exterior -Wall Mt./Flush 311001

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Light Category: Wall Light Glass: Seedy Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Light Category: Wall Light Glass: Seedy Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1093-BR-SE Exterior -Wall Mt./Flush - 311001 - Capital Lighting, Inc.
Columbus, OH, USA
1093-BR-SE Exterior -Wall Mt./Flush
311001
1093-BR-SE Exterior -Wall Mt./Flush 311001
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Light Category: Wall Light Glass: Seedy Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Light
Category: Wall Light
Glass: Seedy
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311001
Product Name 1093-BR-SE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details