Capital Lighting, Inc. 1101-CH-FR Exterior -Wall Mt./Flush 311000

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 4.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 4.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
1101-CH-FR Exterior -Wall Mt./Flush - 311000 - Capital Lighting, Inc.
Columbus, OH, USA
1101-CH-FR Exterior -Wall Mt./Flush
311000
1101-CH-FR Exterior -Wall Mt./Flush 311000
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 4.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.50
Extension: 4.25
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Light
Category: Wall Light
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311000
Product Name 1101-CH-FR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details