Capital Lighting, Inc. D2306 Lamps-Table Lamps 309769

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036403 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036403 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2306 Lamps-Table Lamps - 309769 - Capital Lighting, Inc.
Columbus, OH, USA
D2306 Lamps-Table Lamps
309769
D2306 Lamps-Table Lamps 309769
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036403 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 748119036403
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309769
Product Name D2306 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details