Capital Lighting, Inc. D2321 Lamps-Table Lamps 309768

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036427 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036427 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2321 Lamps-Table Lamps - 309768 - Capital Lighting, Inc.
Columbus, OH, USA
D2321 Lamps-Table Lamps
309768
D2321 Lamps-Table Lamps 309768
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036427 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 748119036427
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309768
Product Name D2321 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details