Capital Lighting, Inc. D2308 Lamps-Table Lamps 309767

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass And Bronze Accents Product Name: One Light Table Lamp UPC: 748119036328 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass And Bronze Accents Product Name: One Light Table Lamp UPC: 748119036328 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2308 Lamps-Table Lamps - 309767 - Capital Lighting, Inc.
Columbus, OH, USA
D2308 Lamps-Table Lamps
309767
D2308 Lamps-Table Lamps 309767
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass And Bronze Accents Product Name: One Light Table Lamp UPC: 748119036328 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Mercury Glass And Bronze Accents
Product Name: One Light Table Lamp
UPC: 748119036328
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309767
Product Name D2308 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details