Capital Lighting, Inc. D2309 Lamps-Table Lamps 309764

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear / Polished Nickel Product Name: One Light Table Lamp UPC: 748119036335 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear / Polished Nickel Product Name: One Light Table Lamp UPC: 748119036335 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2309 Lamps-Table Lamps - 309764 - Capital Lighting, Inc.
Columbus, OH, USA
D2309 Lamps-Table Lamps
309764
D2309 Lamps-Table Lamps 309764
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear / Polished Nickel Product Name: One Light Table Lamp UPC: 748119036335 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clear / Polished Nickel
Product Name: One Light Table Lamp
UPC: 748119036335
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309764
Product Name D2309 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details