Capital Lighting, Inc. D2315 Lamps-Table Lamps 309761

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036366 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036366 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2315 Lamps-Table Lamps - 309761 - Capital Lighting, Inc.
Columbus, OH, USA
D2315 Lamps-Table Lamps
309761
D2315 Lamps-Table Lamps 309761
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 748119036366 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 748119036366
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309761
Product Name D2315 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details