Capital Lighting, Inc. D2316 Lamps-Table Lamps 309760

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Dark Bronze Product Name: One Light Table Lamp UPC: 748119036373 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Dark Bronze Product Name: One Light Table Lamp UPC: 748119036373 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2316 Lamps-Table Lamps - 309760 - Capital Lighting, Inc.
Columbus, OH, USA
D2316 Lamps-Table Lamps
309760
D2316 Lamps-Table Lamps 309760
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Dark Bronze Product Name: One Light Table Lamp UPC: 748119036373 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Dark Bronze
Product Name: One Light Table Lamp
UPC: 748119036373
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309760
Product Name D2316 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details