Capital Lighting, Inc. D2300 Lamps-Table Lamps 309740

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Paint Product Name: Three Light Table Lamp UPC: 748119036281 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Paint Product Name: Three Light Table Lamp UPC: 748119036281 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2300 Lamps-Table Lamps - 309740 - Capital Lighting, Inc.
Columbus, OH, USA
D2300 Lamps-Table Lamps
309740
D2300 Lamps-Table Lamps 309740
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Paint Product Name: Three Light Table Lamp UPC: 748119036281 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze Paint
Product Name: Three Light Table Lamp
UPC: 748119036281
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309740
Product Name D2300 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details