Capital Lighting, Inc. D2325 Lamps-Table Lamps 309734

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036458 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036458 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2325 Lamps-Table Lamps - 309734 - Capital Lighting, Inc.
Columbus, OH, USA
D2325 Lamps-Table Lamps
309734
D2325 Lamps-Table Lamps 309734
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036458 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 748119036458
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309734
Product Name D2325 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details