Capital Lighting, Inc. D2342 Lamps-Table Lamps 309733

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036410 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036410 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2342 Lamps-Table Lamps - 309733 - Capital Lighting, Inc.
Columbus, OH, USA
D2342 Lamps-Table Lamps
309733
D2342 Lamps-Table Lamps 309733
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036410 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 748119036410
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309733
Product Name D2342 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details