Capital Lighting, Inc. 60-5002 Bathroom Fixtures-Two Lights 309381

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5002 Bathroom Fixtures-Two Lights - 309381 - Capital Lighting, Inc.
Columbus, OH, USA
60-5002 Bathroom Fixtures-Two Lights
309381
60-5002 Bathroom Fixtures-Two Lights 309381
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 6.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Product Name: Two Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309381
Product Name 60-5002 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details