Capital Lighting, Inc. 60-5003 Bathroom Fixtures-Three Lights 309380

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5003 Bathroom Fixtures-Three Lights - 309380 - Capital Lighting, Inc.
Columbus, OH, USA
60-5003 Bathroom Fixtures-Three Lights
309380
60-5003 Bathroom Fixtures-Three Lights 309380
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 6.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Venetian Bronze
Product Name: Three Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309380
Product Name 60-5003 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details