Capital Lighting, Inc. 60-4925 Exterior -Wall Mount 309365

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.00 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.00 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
60-4925 Exterior -Wall Mount - 309365 - Capital Lighting, Inc.
Columbus, OH, USA
60-4925 Exterior -Wall Mount
309365
60-4925 Exterior -Wall Mount 309365
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.00 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 17.00
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Wall
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309365
Product Name 60-4925 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details