Capital Lighting, Inc. 60-4922 Exterior -Wall Mount 309361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 12.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 12.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
60-4922 Exterior -Wall Mount - 309361 - Capital Lighting, Inc.
Columbus, OH, USA
60-4922 Exterior -Wall Mount
309361
60-4922 Exterior -Wall Mount 309361
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 12.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 12.25
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Wall
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309361
Product Name 60-4922 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details