Capital Lighting, Inc. 60-4992 Exterior -Wall Mount 309359

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4992 Exterior -Wall Mount - 309359 - Capital Lighting, Inc.
Columbus, OH, USA
60-4992 Exterior -Wall Mount
309359
60-4992 Exterior -Wall Mount 309359
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rustic Bronze
Product Name: 18W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309359
Product Name 60-4992 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details