Capital Lighting, Inc. 60-4902 Exterior -Wall Mount 309346

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4902 Exterior -Wall Mount - 309346 - Capital Lighting, Inc.
Columbus, OH, USA
60-4902 Exterior -Wall Mount
309346
60-4902 Exterior -Wall Mount 309346
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Wall Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 18.25
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Wall
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309346
Product Name 60-4902 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details