Capital Lighting, Inc. 60-4928 Exterior -Post/Pier Head 309337

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Post Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Post Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
60-4928 Exterior -Post/Pier Head - 309337 - Capital Lighting, Inc.
Columbus, OH, USA
60-4928 Exterior -Post/Pier Head
309337
60-4928 Exterior -Post/Pier Head 309337
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.25 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Post Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 17.25
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Post
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309337
Product Name 60-4928 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details