Capital Lighting, Inc. 60-4984 Exterior -Wall Mount 309326

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4984 Exterior -Wall Mount - 309326 - Capital Lighting, Inc.
Columbus, OH, USA
60-4984 Exterior -Wall Mount
309326
60-4984 Exterior -Wall Mount 309326
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 9.87
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309326
Product Name 60-4984 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details