Capital Lighting, Inc. 60-4989 Exterior -Wall Mount 309325

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4989 Exterior -Wall Mount - 309325 - Capital Lighting, Inc.
Columbus, OH, USA
60-4989 Exterior -Wall Mount
309325
60-4989 Exterior -Wall Mount 309325
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Black
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309325
Product Name 60-4989 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details