Capital Lighting, Inc. 60-4987 Exterior -Wall Mount 309320

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4987 Exterior -Wall Mount - 309320 - Capital Lighting, Inc.
Columbus, OH, USA
60-4987 Exterior -Wall Mount
309320
60-4987 Exterior -Wall Mount 309320
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309320
Product Name 60-4987 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details