Capital Lighting, Inc. 60-4961 Exterior -Wall Mount 309314

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Wall Glass: Clear Seed
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Wall Glass: Clear Seed

Suppliers

Company
Product
Description
Supplier Links
60-4961 Exterior -Wall Mount - 309314 - Capital Lighting, Inc.
Columbus, OH, USA
60-4961 Exterior -Wall Mount
309314
60-4961 Exterior -Wall Mount 309314
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Wall Glass: Clear Seed

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.75
Bulb
Finish: White
Product Name: One Light Outdoor Wall
Glass: Clear Seed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309314
Product Name 60-4961 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details