Capital Lighting, Inc. 60-5008 Pendants-Drum Shade 309196

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
60-5008 Pendants-Drum Shade - 309196 - Capital Lighting, Inc.
Columbus, OH, USA
60-5008 Pendants-Drum Shade
309196
60-5008 Pendants-Drum Shade 309196
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Venetian Bronze
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309196
Product Name 60-5008 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details