Capital Lighting, Inc. 60-5014 Mid. Chandeliers-Glass Up 309195

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.62 Height: 23.37 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.62 Height: 23.37 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5014 Mid. Chandeliers-Glass Up - 309195 - Capital Lighting, Inc.
Columbus, OH, USA
60-5014 Mid. Chandeliers-Glass Up
309195
60-5014 Mid. Chandeliers-Glass Up 309195
PRODUCT DETAILS / SPECS Width/Dia: 27.62 Height: 23.37 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 27.62
Height: 23.37
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309195
Product Name 60-5014 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details