Capital Lighting, Inc. 60-5011 Sconces-Single Glass 309193

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5011 Sconces-Single Glass - 309193 - Capital Lighting, Inc.
Columbus, OH, USA
60-5011 Sconces-Single Glass
309193
60-5011 Sconces-Single Glass 309193
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309193
Product Name 60-5011 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details