Capital Lighting, Inc. 60-5012 Bathroom Fixtures-Two Lights 309191

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5012 Bathroom Fixtures-Two Lights - 309191 - Capital Lighting, Inc.
Columbus, OH, USA
60-5012 Bathroom Fixtures-Two Lights
309191
60-5012 Bathroom Fixtures-Two Lights 309191
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309191
Product Name 60-5012 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details