Capital Lighting, Inc. 60-5125 Mid. Chandeliers-Glass Down 309186

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Russet Bronze Product Name: Five Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Russet Bronze Product Name: Five Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5125 Mid. Chandeliers-Glass Down - 309186 - Capital Lighting, Inc.
Columbus, OH, USA
60-5125 Mid. Chandeliers-Glass Down
309186
60-5125 Mid. Chandeliers-Glass Down 309186
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Russet Bronze Product Name: Five Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.87
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Russet Bronze
Product Name: Five Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309186
Product Name 60-5125 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details