Capital Lighting, Inc. 60-5126 Mini Pendants-Rod 309183

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Mini Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Mini Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5126 Mini Pendants-Rod - 309183 - Capital Lighting, Inc.
Columbus, OH, USA
60-5126 Mini Pendants-Rod
309183
60-5126 Mini Pendants-Rod 309183
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Mini Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 5.25
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Russet Bronze
Product Name: One Light Mini Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309183
Product Name 60-5126 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details