Capital Lighting, Inc. 60-5128 Semi-Flush Mts.-Other 309180

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5128 Semi-Flush Mts.-Other - 309180 - Capital Lighting, Inc.
Columbus, OH, USA
60-5128 Semi-Flush Mts.-Other
309180
60-5128 Semi-Flush Mts.-Other 309180
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Russet Bronze
Product Name: Three Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309180
Product Name 60-5128 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details