Capital Lighting, Inc. 60-5024 Island/Pool Table-4 Light + 309178

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.62 Length 18.62 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Island Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.62 Length 18.62 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Island Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5024 Island/Pool Table-4 Light + - 309178 - Capital Lighting, Inc.
Columbus, OH, USA
60-5024 Island/Pool Table-4 Light +
309178
60-5024 Island/Pool Table-4 Light + 309178
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.62 Length 18.62 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Island Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 18.62
Length 18.62
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Island Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309178
Product Name 60-5024 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details