Capital Lighting, Inc. 60-5017 Semi-Flush Mts.-Bowl Style 309176

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.62 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.62 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5017 Semi-Flush Mts.-Bowl Style - 309176 - Capital Lighting, Inc.
Columbus, OH, USA
60-5017 Semi-Flush Mts.-Bowl Style
309176
60-5017 Semi-Flush Mts.-Bowl Style 309176
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.62 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.62
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi Flush
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309176
Product Name 60-5017 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details