Capital Lighting, Inc. 60-5023 Bathroom Fixtures-Three Lights 309172

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5023 Bathroom Fixtures-Three Lights - 309172 - Capital Lighting, Inc.
Columbus, OH, USA
60-5023 Bathroom Fixtures-Three Lights
309172
60-5023 Bathroom Fixtures-Three Lights 309172
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.25
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Vanity Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309172
Product Name 60-5023 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details