Capital Lighting, Inc. 60-5021 Sconces-Single Glass 309171

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5021 Sconces-Single Glass - 309171 - Capital Lighting, Inc.
Columbus, OH, USA
60-5021 Sconces-Single Glass
309171
60-5021 Sconces-Single Glass 309171
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.62
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Vanity Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309171
Product Name 60-5021 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details