Capital Lighting, Inc. 60-5022 Bathroom Fixtures-Two Lights 309170

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5022 Bathroom Fixtures-Two Lights - 309170 - Capital Lighting, Inc.
Columbus, OH, USA
60-5022 Bathroom Fixtures-Two Lights
309170
60-5022 Bathroom Fixtures-Two Lights 309170
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 6.75
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Vanity Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309170
Product Name 60-5022 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details