Capital Lighting, Inc. 60-5121 Sconces-Single Glass 309158

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Vanity Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Vanity Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5121 Sconces-Single Glass - 309158 - Capital Lighting, Inc.
Columbus, OH, USA
60-5121 Sconces-Single Glass
309158
60-5121 Sconces-Single Glass 309158
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Russet Bronze Product Name: One Light Vanity Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.62
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Russet Bronze
Product Name: One Light Vanity Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309158
Product Name 60-5121 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details