Capital Lighting, Inc. 60-5113 Bathroom Fixtures-Three Lights 309156

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5113 Bathroom Fixtures-Three Lights - 309156 - Capital Lighting, Inc.
Columbus, OH, USA
60-5113 Bathroom Fixtures-Three Lights
309156
60-5113 Bathroom Fixtures-Three Lights 309156
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Hazel Bronze
Product Name: Three Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309156
Product Name 60-5113 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details