Capital Lighting, Inc. 60-5118 Island/Pool Table-2 Light Bar 309155

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Length 13.62 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Island Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Length 13.62 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Island Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5118 Island/Pool Table-2 Light Bar - 309155 - Capital Lighting, Inc.
Columbus, OH, USA
60-5118 Island/Pool Table-2 Light Bar
309155
60-5118 Island/Pool Table-2 Light Bar 309155
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Length 13.62 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Island Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.62
Length 13.62
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Island Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309155
Product Name 60-5118 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details