Capital Lighting, Inc. 60-5112 Bathroom Fixtures-Two Lights 309154

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5112 Bathroom Fixtures-Two Lights - 309154 - Capital Lighting, Inc.
Columbus, OH, USA
60-5112 Bathroom Fixtures-Two Lights
309154
60-5112 Bathroom Fixtures-Two Lights 309154
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Hazel Bronze
Product Name: Two Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309154
Product Name 60-5112 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details