Capital Lighting, Inc. 60-5116 Pendants-Bowl Style 309150

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5116 Pendants-Bowl Style - 309150 - Capital Lighting, Inc.
Columbus, OH, USA
60-5116 Pendants-Bowl Style
309150
60-5116 Pendants-Bowl Style 309150
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 22.37
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309150
Product Name 60-5116 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details